33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz
CAP TANT 33UF 20% 25V 2917
CAP TANT 33UF 20% 25V 2917
CAPACITOR TANT, 33UF, 25V, 0.2 OHM, 0.2, 2917; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSY336M025S0200TR-ND | TPSY336M025S0200 | TPSY336M025S0200 | 65M6317 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 33Uf, 25V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |