Kyocera Corporation Capacitors - Tantalum Capacitors TPSY336K025R0200

Description
Win Source Part Number: 1359910-TPSY336K025R 0200 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TPS Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 200mOhm Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.079" (2.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: Y
Request a Quote Datasheet
Description
Win Source Part Number: 1359910-TPSY336K025R 0200 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TPS Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 200mOhm Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.079" (2.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359910-TPSY336K025R0200 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359910-TPSY336K025R0200
Capacitors - Tantalum Capacitors 1359910-TPSY336K025R0200
Win Source Part Number: 1359910-TPSY336K025R 0200 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TPS Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 200mOhm Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.079" (2.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: Y

Win Source Part Number: 1359910-TPSY336K025R0200
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TPS
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 33 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 200mOhm
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.079" (2.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: Y

Buy Now Datasheet
Tantalum Capacitors - 478-11586-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11586-2-ND
Tantalum Capacitors 478-11586-2-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11586-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11586-6-ND
Tantalum Capacitors 478-11586-6-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11586-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11586-1-ND
Tantalum Capacitors 478-11586-1-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 25V 0.2 Ohm Capacitor
59-TPSY336K025R0200
SMD 33uF 25V 0.2 Ohm Capacitor 59-TPSY336K025R0200
Cap Tant Solid 33uF 25V Y CASE 10% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.2 Ohm 125°C T/R Product overview: TPSY336K025R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY336K025R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 25V Y CASE 10% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.2 Ohm 125°C T/R Product overview: TPSY336K025R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY336K025R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSY336K025R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY336K025R0200
Tantalum Capacitors TPSY336K025R0200
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet
33uF 25V -55℃~+125℃ 200mΩ@100kHz ±10% CASE-Y_7343 Tantalum Capacitors ROHS - 17928-TPSY336K025R0200 - Utmel Electronic Limited
Hong Kong, China
33uF 25V -55℃~+125℃ 200mΩ@100kHz ±10% CASE-Y_7343 Tantalum Capacitors ROHS
17928-TPSY336K025R0200
33uF 25V -55℃~+125℃ 200mΩ@100kHz ±10% CASE-Y_7343 Tantalum Capacitors ROHS 17928-TPSY336K025R0200
33uF 25V -55℃~+125℃ 200mΩ@100kHz ±10% CASE-Y_7343 Tantalum Capacitors ROHS

33uF 25V -55℃~+125℃ 200mΩ@100kHz ±10% CASE-Y_7343 Tantalum Capacitors ROHS

Supplier's Site
Capacitor Tant, 33Uf, 25V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 70K5691 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 25V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx
70K5691
Capacitor Tant, 33Uf, 25V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx 70K5691
CAPACITOR TANT, 33UF, 25V, 0.2 OHM, 0.1, 2917; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:791mA RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 25V, 0.2 OHM, 0.1, 2917; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:791mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSY336K025R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSY336K025R0200
Capacitors - Tantalum Capacitors TPSY336K025R0200
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359910-TPSY336K025R0200 478-11586-2-ND 478-11586-6-ND 59-TPSY336K025R0200 TPSY336K025R0200 17928-TPSY336K025R0200 70K5691 TPSY336K025R0200
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 33uF 25V 0.2 Ohm Capacitor Tantalum Capacitors 33uF 25V -55℃~+125℃ 200mΩ@100kHz ±10% CASE-Y_7343 Tantalum Capacitors ROHS Capacitor Tant, 33Uf, 25V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details