Kyocera Corporation Tantalum Capacitors TPSY336K016R0300

Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSY336K016R0300-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSY336K016R0300-ND
Tantalum Capacitors TPSY336K016R0300-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 300mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSY336K016R0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY336K016R0300
Tantalum Capacitors TPSY336K016R0300
CAP TANT 33UF 10% 16V 2917

CAP TANT 33UF 10% 16V 2917

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 16V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9381 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 16V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9381
Capacitor Tant, 33Uf, 16V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9381
CAPACITOR TANT, 33UF, 16V, 0.3 OHM, 0.1, 2917; Capacitance:33µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 16V, 0.3 OHM, 0.1, 2917; Capacitance:33µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPSY336K016R0300-ND TPSY336K016R0300 54J9381
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 16V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - 338-4414-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers