AVX Corporation Tantalum Capacitors TPSY227M010P0150

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSY227M010P0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSY227M010P0150TR-ND
Tantalum Capacitors 478-TPSY227M010P0150TR-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSY227M010P0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY227M010P0150
Tantalum Capacitors TPSY227M010P0150
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSY227M010P0150TR-ND TPSY227M010P0150
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 335SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details