Manufacturer: AVX Corporation
Win Source Part Number: 708261-TPSY227M006R0
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 220μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: Y
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
CAP TANT 220UF 20% 6.3V 2917
CAPACITOR TANT, 220UF, 6.3V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes
CAP TANT 220UF 20% 6.3V 2917
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 708261-TPSY227M006R0100 | TPSY227M006R0100-ND | TPSY227M006R0100 | 54J9376 | TPSY227M006R0100 |
| Product Name | Tantalum Capacitors - TPSY227M006R0100 | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 220Uf, 6.3V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |