Kyocera Corporation SMD 220uF 10V 0.2 Ohm Capacitor TPSY227K010R0200

Description
Cap Tant Solid 220uF 10V Y CASE 10% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.2 Ohm 125°C T/R Product overview: TPSY227K010R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY227K010R0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 220uF 10V Y CASE 10% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.2 Ohm 125°C T/R Product overview: TPSY227K010R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY227K010R0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 10V 0.2 Ohm Capacitor
59-TPSY227K010R0200
SMD 220uF 10V 0.2 Ohm Capacitor 59-TPSY227K010R0200
Cap Tant Solid 220uF 10V Y CASE 10% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.2 Ohm 125°C T/R Product overview: TPSY227K010R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY227K010R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 10V Y CASE 10% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.2 Ohm 125°C T/R Product overview: TPSY227K010R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY227K010R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSY227K010R0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSY227K010R0200-ND
Tantalum Capacitors TPSY227K010R0200-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitor Tant, 220Uf, 10V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9375 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 10V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9375
Capacitor Tant, 220Uf, 10V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9375
CAPACITOR TANT, 220UF, 10V, 0.2 OHM, 0.1, 2917; Capacitance:220µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 10V, 0.2 OHM, 0.1, 2917; Capacitance:220µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSY227K010R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSY227K010R0200
Capacitors - Tantalum Capacitors TPSY227K010R0200
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSY227K010R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY227K010R0200
Tantalum Capacitors TPSY227K010R0200
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSY227K010R0200 TPSY227K010R0200-ND 54J9375 TPSY227K010R0200 TPSY227K010R0200
Product Name SMD 220uF 10V 0.2 Ohm Capacitor Tantalum Capacitors Capacitor Tant, 220Uf, 10V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C263U075DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers