Kyocera Corporation Tantalum Capacitors TPSY227K006R0100

Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSY227K006R0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSY227K006R0100-ND
Tantalum Capacitors TPSY227K006R0100-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSY227K006R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSY227K006R0100
Capacitors - Tantalum Capacitors TPSY227K006R0100
CAP TANT 220UF 10% 6.3V 2917

CAP TANT 220UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TPSY227K006R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY227K006R0100
Tantalum Capacitors TPSY227K006R0100
CAP TANT 220UF 10% 6.3V 2917

CAP TANT 220UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitor Tant, 220Uf, 6.3V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J9372 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 6.3V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J9372
Capacitor Tant, 220Uf, 6.3V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J9372
CAPACITOR TANT, 220UF, 6.3V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 6.3V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSY227K006R0100-ND TPSY227K006R0100 TPSY227K006R0100 54J9372
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 220Uf, 6.3V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491C685K025AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details