Kyocera Corporation Tantalum Capacitors TPSY227K004R0075

Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 75mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSY227K004R0075-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSY227K004R0075-ND
Tantalum Capacitors TPSY227K004R0075-ND
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 75mOhm

220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 75mOhm

Buy Now Datasheet
Capacitor Tant, 220Uf, 4V, 0.075 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 65M6310 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 4V, 0.075 Ohm, 0.1, 2917; Capacitance Kyocera Avx
65M6310
Capacitor Tant, 220Uf, 4V, 0.075 Ohm, 0.1, 2917; Capacitance Kyocera Avx 65M6310
CAPACITOR TANT, 220UF, 4V, 0.075 OHM, 0.1, 2917; Capacitance:220µF; Capacitance Tolerance:± 10%; Voltage Rating:4V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 4V, 0.075 OHM, 0.1, 2917; Capacitance:220µF; Capacitance Tolerance:± 10%; Voltage Rating:4V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSY227K004R0075 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY227K004R0075
Tantalum Capacitors TPSY227K004R0075
CAP TANT 220UF 10% 4V 2917

CAP TANT 220UF 10% 4V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSY227K004R0075 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSY227K004R0075
Capacitors - Tantalum Capacitors TPSY227K004R0075
CAP TANT 220UF 10% 4V 2917

CAP TANT 220UF 10% 4V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSY227K004R0075-ND 65M6310 TPSY227K004R0075 TPSY227K004R0075
Product Name Tantalum Capacitors Capacitor Tant, 220Uf, 4V, 0.075 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Tantalum Capacitors - TDL105K035S1B-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details