Kyocera Corporation Tantalum Capacitors TPSY227K004R0050

Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSY227K004R0050-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSY227K004R0050-ND
Tantalum Capacitors TPSY227K004R0050-ND
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 50mOhm

220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSY227K004R0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSY227K004R0050
Capacitors - Tantalum Capacitors TPSY227K004R0050
CAP TANT 220UF 10% 4V 2917

CAP TANT 220UF 10% 4V 2917

Supplier's Site
Tantalum Capacitors - TPSY227K004R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY227K004R0050
Tantalum Capacitors TPSY227K004R0050
CAP TANT 220UF 10% 4V 2917

CAP TANT 220UF 10% 4V 2917

Supplier's Site Datasheet
Capacitor Tant, 220Uf, 4V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 65M6309 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 4V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx
65M6309
Capacitor Tant, 220Uf, 4V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx 65M6309
CAPACITOR TANT, 220UF, 4V, 0.05 OHM, 0.1, 2917; Capacitance:220µF; Capacitance Tolerance:± 10%; Voltage Rating:4V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 4V, 0.05 OHM, 0.1, 2917; Capacitance:220µF; Capacitance Tolerance:± 10%; Voltage Rating:4V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSY227K004R0050-ND TPSY227K004R0050 TPSY227K004R0050 65M6309
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 220Uf, 4V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers