CAP TANT 22UF 20% 35V 2917
CAP TANT 22UF 20% 35V 2917
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm
CAPACITOR TANT, 22UF, 35V, 0.2 OHM, 0.2, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:Y; Product Length:7.3mm RoHS Compliant: Yes
CAP TANT 22UF 20% 35V 2917
CAP TANT 22UF 20% 35V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSY226M035R0200DKR-ND | 478-TPSY226M035R0200CT-ND | 70K5690 | TPSY226M035R0200 | TPSY226M035R0200 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 22Uf, 35V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |