Kyocera Corporation Tantalum Capacitors TPSY226K035R0200

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSY226K035R0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSY226K035R0200-ND
Tantalum Capacitors TPSY226K035R0200-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSY226K035R0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSY226K035R0200
Capacitors - Tantalum Capacitors TPSY226K035R0200
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site
Capacitor Tant, 22Uf, 35V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 70K5689 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 35V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
70K5689
Capacitor Tant, 22Uf, 35V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 70K5689
CAPACITOR TANT, 22UF, 35V, 0.2 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 35V, 0.2 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSY226K035R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY226K035R0200
Tantalum Capacitors TPSY226K035R0200
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSY226K035R0200-ND TPSY226K035R0200 70K5689 TPSY226K035R0200
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 22Uf, 35V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details