22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz
CAP TANT 22UF 10% 35V 2917
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-TPSY226K035H0200TR-ND | TPSY226K035H0200 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 22 microF | 22 microF |