150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm
CAPACITOR TANT, 150UF, 16V, 0.2 OHM, 0.2, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
CAP TANT 150UF 20% 16V 2917
CAP TANT 150UF 20% 16V 2917
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSY157M016R0200-ND | 70K5688 | TPSY157M016R0200 | TPSY157M016R0200 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 150Uf, 16V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |