Manufacturer: AVX Corporation
Win Source Part Number: 742811-TPSY157M010P0
Manufacturer Homepage: www.avx.com
Reference case: Y
Reference Date Code: 2007
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz
CAP TANT 150UF 20% 10V 2917 Product overview: TPSY157M010P0200 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY157M010P0200 can be used for catalog matching and distributor lookup.
CAP TANT 150UF 20% 10V 2917
TPS TANTALUM ROHS COMPLIANT: YES
CAP TANT 150UF 20% 10V 2917
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 742811-TPSY157M010P0200 | 478-TPSY157M010P0200TR-ND | 59-TPSY157M010P0200 | TPSY157M010P0200 | 54J9367 | TPSY157M010P0200 |
| Product Name | Tantalum Capacitors - TPSY157M010P0200 | Tantalum Capacitors | 150UF 10V Capacitor | Capacitors - Tantalum Capacitors | Tps Tantalum Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | ||||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | ||||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |