Kyocera Corporation Tantalum Capacitors TPSY157K006R0050

Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSY157K006R0050-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSY157K006R0050-ND
Tantalum Capacitors TPSY157K006R0050-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSY157K006R0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSY157K006R0050
Capacitors - Tantalum Capacitors TPSY157K006R0050
CAP TANT 150UF 10% 6.3V 2917

CAP TANT 150UF 10% 6.3V 2917

Supplier's Site
Capacitor Tant, 150Uf 6.3V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 65M6302 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf 6.3V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx
65M6302
Capacitor Tant, 150Uf 6.3V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx 65M6302
CAPACITOR TANT, 150UF 6.3V, 0.05 OHM, 0.1, 2917; Capacitance:150µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 150UF 6.3V, 0.05 OHM, 0.1, 2917; Capacitance:150µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSY157K006R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY157K006R0050
Tantalum Capacitors TPSY157K006R0050
CAP TANT 150UF 10% 6.3V 2917

CAP TANT 150UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSY157K006R0050-ND TPSY157K006R0050 65M6302 TPSY157K006R0050
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 150Uf 6.3V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers