The TPSY156M035R0250 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 15 µF and a rated voltage of 35 V. It is part of the TPS series, which is known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications requiring reliable performance in power supply circuits, particularly in medium power DC/DC converters. The operating temperature range is from -55°C to +125°C, making it versatile for various environmental conditions. It is also lead-free compatible and has been 100% surge current tested, ensuring durability and reliability in demanding applications. The capacitor is available in multiple case sizes, providing flexibility for design integration.
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm
CAP TANT 15UF 20% 35V 2917
CAP TANT 15UF 20% 35V 2917
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TPSY156M035R0250-ND | TPSY156M035R0250 | TPSY156M035R0250 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |