AVX Corporation Tantalum Capacitors TPSY107M016S0100

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSY107M016S0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSY107M016S0100TR-ND
Tantalum Capacitors 478-TPSY107M016S0100TR-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 100Uf, 16V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 65M6301 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 16V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
65M6301
Capacitor Tant, 100Uf, 16V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx 65M6301
CAPACITOR TANT, 100UF, 16V, 0.1 OHM, 0.2, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 16V, 0.1 OHM, 0.2, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSY107M016S0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSY107M016S0100
Capacitors - Tantalum Capacitors TPSY107M016S0100
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - TPSY107M016S0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY107M016S0100
Tantalum Capacitors TPSY107M016S0100
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSY107M016S0100TR-ND 65M6301 TPSY107M016S0100 TPSY107M016S0100
Product Name Tantalum Capacitors Capacitor Tant, 100Uf, 16V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details