The TPSY107M016R0100 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 100 µF and a rated voltage of 16V. It is part of the TPS series, known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in general medium power DC/DC converters and is tested for 100% surge current capability. The operating temperature range extends from -55°C to +125°C, making it versatile for various environments. The capacitor is available in a J-lead configuration and is compatible with lead-free soldering processes. It also offers a capacitance tolerance of ±20%. The TPSY107M016R0100 is designed for reliability, with a maximum ESR rating at 100 kHz and a maximum leakage current specification, ensuring it meets the demands of modern electronic applications.
CAP TANT 100UF 20% 16V 2917
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
CAP TANT 100UF 20% 16V 2917
CAP TANT 100UF 20% 16V 2917
CAP TANT 100UF 20% 16V 2917
CAPACITOR TANT, 100UF, 16V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSY107M016R0100DKR-ND | 478-TPSY107M016R0100TR-ND | TPSY107M016R0100 | TPSY107M016R0100 | 54J9362 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 100Uf, 16V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |