AVX Corporation Tantalum Capacitors TPSY107K010Y0200

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSY107K010Y0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSY107K010Y0200TR-ND
Tantalum Capacitors 478-TPSY107K010Y0200TR-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSY107K010Y0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY107K010Y0200
Tantalum Capacitors TPSY107K010Y0200
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSY107K010Y0200TR-ND TPSY107K010Y0200
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 226UVK035MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details