Kyocera Corporation Tantalum Capacitors TPSX686M016R0150

Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSX686M016R0150-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSX686M016R0150-ND
Tantalum Capacitors TPSX686M016R0150-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSX686M016R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSX686M016R0150
Tantalum Capacitors TPSX686M016R0150
CAP TANT 68UF 20% 16V 2917

CAP TANT 68UF 20% 16V 2917

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 16V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9347 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 16V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9347
Capacitor Tant, 68Uf, 16V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9347
CAPACITOR TANT, 68UF, 16V, 0.15 OHM, 0.2, 2917; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 16V, 0.15 OHM, 0.2, 2917; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPSX686M016R0150-ND TPSX686M016R0150 54J9347
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 16V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-2685-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers