Kyocera Corporation Tantalum Capacitors TPSX476M016R0180

Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 180mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 180mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSX476M016R0180-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSX476M016R0180-ND
Tantalum Capacitors TPSX476M016R0180-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 180mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 180mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSX476M016R0180 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSX476M016R0180
Tantalum Capacitors TPSX476M016R0180
CAP TANT 47UF 20% 16V 2917

CAP TANT 47UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSX476M016R0180 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSX476M016R0180
Capacitors - Tantalum Capacitors TPSX476M016R0180
CAP TANT 47UF 20% 16V 2917

CAP TANT 47UF 20% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSX476M016R0180-ND TPSX476M016R0180 TPSX476M016R0180
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers