Kyocera Corporation Tantalum Capacitors TPSX107M010R0085

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 85mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 85mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSX107M010R0085-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSX107M010R0085-ND
Tantalum Capacitors TPSX107M010R0085-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 85mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 85mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSX107M010R0085 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSX107M010R0085
Tantalum Capacitors TPSX107M010R0085
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site Datasheet
Capacitor Tant, 100Uf 10V, 0.085 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9339 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf 10V, 0.085 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9339
Capacitor Tant, 100Uf 10V, 0.085 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9339
CAPACITOR TANT, 100UF 10V, 0.085 OHM, 0.2, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 100UF 10V, 0.085 OHM, 0.2, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPSX107M010R0085-ND TPSX107M010R0085 54J9339
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf 10V, 0.085 Ohm, 0.2, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details