68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm
CAP TANT 68UF 20% 10V 2312
CAP TANT 68UF 20% 10V 2312
CAPACITOR TANT, 68UF, 10V, 0.1 OHM, 0.2, 2312; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2312 [6032 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSW686M010R0100-ND | TPSW686M010R0100 | TPSW686M010R0100 | 97H2902 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 68Uf, 10V, 0.1 Ohm, 0.2, 2312; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |