Kyocera Corporation Tantalum Capacitors TPSW686K006R0110

Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 110mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSW686K006R0110-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSW686K006R0110-ND
Tantalum Capacitors TPSW686K006R0110-ND
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 110mOhm

68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 110mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSW686K006R0110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSW686K006R0110
Capacitors - Tantalum Capacitors TPSW686K006R0110
CAP TANT 68UF 10% 6.3V 2312

CAP TANT 68UF 10% 6.3V 2312

Supplier's Site
Capacitor Tant, 68Uf, 6.3V, 0.11 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 54J9330 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 6.3V, 0.11 Ohm, 0.1, 2312; Capacitance Kyocera Avx
54J9330
Capacitor Tant, 68Uf, 6.3V, 0.11 Ohm, 0.1, 2312; Capacitance Kyocera Avx 54J9330
CAPACITOR TANT, 68UF, 6.3V, 0.11 OHM, 0.1, 2312; Capacitance:68µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Case Style:2312 [6032 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 6.3V, 0.11 OHM, 0.1, 2312; Capacitance:68µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Case Style:2312 [6032 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSW686K006R0110 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSW686K006R0110
Tantalum Capacitors TPSW686K006R0110
CAP TANT 68UF 10% 6.3V 2312

CAP TANT 68UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSW686K006R0110-ND TPSW686K006R0110 54J9330 TPSW686K006R0110
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 68Uf, 6.3V, 0.11 Ohm, 0.1, 2312; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers