CAP TANT 47UF 10% 16V 2312
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm
CAP TANT 47UF 10% 16V 2312
CAP TANT 47UF 10% 16V 2312
TANTALUM CAPACITOR, 47UF, 16V, 0.2 OHM, 0.1, 2312, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:W; Failure Rate:- RoHS Compliant: Yes
CAP TANT 47UF 10% 16V 2312
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSW476K016R0200CT-ND | 478-TPSW476K016R0200DKR-ND | TPSW476K016R0200 | 65M6287 | TPSW476K016R0200 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 16V, 0.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |