AVX Corporation Tantalum Capacitors TPSW476K016K0200

Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSW476K016K0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSW476K016K0200TR-ND
Tantalum Capacitors 478-TPSW476K016K0200TR-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSW476K016K0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSW476K016K0200
Tantalum Capacitors TPSW476K016K0200
CAP TANT 47UF 10% 16V 2312

CAP TANT 47UF 10% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSW476K016K0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSW476K016K0200
Capacitors - Tantalum Capacitors TPSW476K016K0200
CAP TANT 47UF 10% 16V 2312

CAP TANT 47UF 10% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSW476K016K0200TR-ND TPSW476K016K0200 TPSW476K016K0200
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL004YG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details