47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm @ 100kHz
CAP TANT 47UF 10% 10V 2312
CAP TANT 47UF 10% 10V 2312
Capacitor,47uF,10VDC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSW476K010H0150TR-ND | TPSW476K010H0150 | TPSW476K010H0150 | 78M3503 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,47Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |