Kyocera Corporation Tantalum Capacitors TPSW336M016R0400

Description
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSW336M016R0400-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSW336M016R0400-ND
Tantalum Capacitors TPSW336M016R0400-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSW336M016R0400 - 1113911-TPSW336M016R0400 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSW336M016R0400
1113911-TPSW336M016R0400
Tantalum Capacitors - TPSW336M016R0400 1113911-TPSW336M016R0400
Manufacturer: AVX Corporation Win Source Part Number: 1113911-TPSW336M016R 0400 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: W ESR: 400 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1113911-TPSW336M016R0400
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Manufacturer Size Code: W
ESR: 400 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tantalum Capacitors - TPSW336M016R0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSW336M016R0400
Tantalum Capacitors TPSW336M016R0400
CAP TANT 33UF 20% 16V 2312

CAP TANT 33UF 20% 16V 2312

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 16V, 0.4 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx - 54J9325 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 16V, 0.4 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
54J9325
Capacitor Tant, 33Uf, 16V, 0.4 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx 54J9325
CAPACITOR TANT, 33UF, 16V, 0.4 OHM, 0.2, 2312, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:W; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 16V, 0.4 OHM, 0.2, 2312, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:W; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSW336M016R0400-ND 1113911-TPSW336M016R0400 TPSW336M016R0400 54J9325
Product Name Tantalum Capacitors Tantalum Capacitors - TPSW336M016R0400 Tantalum Capacitors Capacitor Tant, 33Uf, 16V, 0.4 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-1972-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details