AVX Corporation Tantalum Capacitors TPSW336K010S0350

Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSW336K010S0350TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSW336K010S0350TR-ND
Tantalum Capacitors 478-TPSW336K010S0350TR-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm @ 100kHz

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSW336K010S0350 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSW336K010S0350
Tantalum Capacitors TPSW336K010S0350
CAP TANT 33UF 10% 10V 2312

CAP TANT 33UF 10% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSW336K010S0350TR-ND TPSW336K010S0350
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701022 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details