Kyocera Corporation Tantalum Capacitors - TPSV686M035R0150 TPSV686M035R0150

Description
Manufacturer: AVX Corporation Win Source Part Number: 1273812-TPSV686M035R 0150 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 68μF Tolerance: ±20% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: V Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 2924 (7361 Metric) Height - Seated (Maximum): 0.148" (3.75mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1273812-TPSV686M035R 0150 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 68μF Tolerance: ±20% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: V Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 2924 (7361 Metric) Height - Seated (Maximum): 0.148" (3.75mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSV686M035R0150 - 1273812-TPSV686M035R0150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSV686M035R0150
1273812-TPSV686M035R0150
Tantalum Capacitors - TPSV686M035R0150 1273812-TPSV686M035R0150
Manufacturer: AVX Corporation Win Source Part Number: 1273812-TPSV686M035R 0150 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 68μF Tolerance: ±20% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: V Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 2924 (7361 Metric) Height - Seated (Maximum): 0.148" (3.75mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)

Manufacturer: AVX Corporation
Win Source Part Number: 1273812-TPSV686M035R0150
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 68μF
Tolerance: ±20%
Voltage - Rated: 35V
ESR (Equivalent Series Resistance): 150mOhm
Manufacturer Size Code: V
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 2924 (7361 Metric)
Height - Seated (Maximum): 0.148" (3.75mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)

Buy Now
Singapore, Singapore
SMD 68uF 35V 0.15 Ohm Capacitor
59-TPSV686M035R0150
SMD 68uF 35V 0.15 Ohm Capacitor 59-TPSV686M035R0150
Cap Tant Solid 68uF 35V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.15 Ohm 125°C T/R Product overview: TPSV686M035R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 35V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 35V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV686M035R0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 35V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.15 Ohm 125°C T/R Product overview: TPSV686M035R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 35V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 35V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV686M035R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1358424P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1358424P
Tantalum Capacitors 1358424P
Capacitor 2924 68uF 35Vdc 20% 150 mohm

Capacitor 2924 68uF 35Vdc 20% 150 mohm

Supplier's Site
Tantalum Capacitors - 1358424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1358424
Tantalum Capacitors 1358424
Capacitor 2924 68uF 35Vdc 20% 150 mohm

Capacitor 2924 68uF 35Vdc 20% 150 mohm

Supplier's Site
Tantalum Capacitors - 1350360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1350360
Tantalum Capacitors 1350360
Capacitor 2924 68uF 35Vdc 20% 150 mohm

Capacitor 2924 68uF 35Vdc 20% 150 mohm

Supplier's Site
Tantalum Capacitors - 478-3110-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3110-2-ND
Tantalum Capacitors 478-3110-2-ND
68µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 150mOhm

68µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3110-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3110-6-ND
Tantalum Capacitors 478-3110-6-ND
68µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 150mOhm

68µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3110-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3110-1-ND
Tantalum Capacitors 478-3110-1-ND
68µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 150mOhm

68µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSV686M035R0150 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSV686M035R0150
Tantalum Capacitors TPSV686M035R0150
CAP TANT 68UF 20% 35V 2924

CAP TANT 68UF 20% 35V 2924

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 35V, 0.15 Ohm, 0.2, 2924, Full Reel; Capacitance Kyocera Avx - 36K6499 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 35V, 0.15 Ohm, 0.2, 2924, Full Reel; Capacitance Kyocera Avx
36K6499
Tantalum Capacitor, 68Uf, 35V, 0.15 Ohm, 0.2, 2924, Full Reel; Capacitance Kyocera Avx 36K6499
TANTALUM CAPACITOR, 68UF, 35V, 0.15 OHM, 0.2, 2924, FULL REEL; Capacitance:68µF; Voltage(DC):35V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 35V, 0.15 OHM, 0.2, 2924, FULL REEL; Capacitance:68µF; Voltage(DC):35V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 68Uf, 35V, 0.15 Ohm, 0.2, 2924; Capacitance Kyocera Avx - 75M3006 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 35V, 0.15 Ohm, 0.2, 2924; Capacitance Kyocera Avx
75M3006
Tantalum Capacitor, 68Uf, 35V, 0.15 Ohm, 0.2, 2924; Capacitance Kyocera Avx 75M3006
TANTALUM CAPACITOR, 68UF, 35V, 0.15 OHM, 0.2, 2924; Capacitance:68µF; Voltage(DC):35V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:V; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 35V, 0.15 OHM, 0.2, 2924; Capacitance:68µF; Voltage(DC):35V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:V; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSV686M035R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV686M035R0150
Capacitors - Tantalum Capacitors TPSV686M035R0150
CAP TANT 68UF 20% 35V 2924

CAP TANT 68UF 20% 35V 2924

Supplier's Site
Tantalum Capacitors - TPSV686M035R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV686M035R0150
Tantalum Capacitors TPSV686M035R0150
CAP TANT 68UF 20% 35V 2924

CAP TANT 68UF 20% 35V 2924

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1273812-TPSV686M035R0150 59-TPSV686M035R0150 1358424P 1358424 478-3110-2-ND 478-3110-6-ND TPSV686M035R0150 36K6499 TPSV686M035R0150 TPSV686M035R0150
Product Name Tantalum Capacitors - TPSV686M035R0150 SMD 68uF 35V 0.15 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf, 35V, 0.15 Ohm, 0.2, 2924, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum; Electrolytic Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104PSB202K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1726041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details