68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm
Cap Tant Solid 68uF 25V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.095 Ohm 125°C T/R Product overview: TPSV686M025R0095 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.095 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.095 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV686M025R0095 can be used for catalog matching and distributor lookup.
CAP TANT 68UF 20% 25V 2924
TANTALUM CAPACITOR, 68UF, 25V, 0.095 OHM, 0.2, 2924, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.095ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes
CAP TANT 68UF 20% 25V 2924
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4163-1-ND | 478-4163-6-ND | 59-TPSV686M025R0095 | TPSV686M025R0095 | 49H7021 | TPSV686M025R0095 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 68uF 25V 0.095 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 68Uf, 25V, 0.095 Ohm, 0.2, 2924, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |