KYOCERA AVX Components Corporation Tantalum Capacitors TPSV686K025S0095

Description
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV686K025S0095TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV686K025S0095TR-ND
Tantalum Capacitors 478-TPSV686K025S0095TR-ND
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm @ 100kHz

68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSV686K025S0095 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV686K025S0095
Tantalum Capacitors TPSV686K025S0095
CAP TANT 68UF 10% 25V 2924

CAP TANT 68UF 10% 25V 2924

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 25V, 0.095 Ohm, 0.1, 2924; Capacitance Kyocera Avx - 54J9297 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 25V, 0.095 Ohm, 0.1, 2924; Capacitance Kyocera Avx
54J9297
Capacitor Tant, 68Uf, 25V, 0.095 Ohm, 0.1, 2924; Capacitance Kyocera Avx 54J9297
CAPACITOR TANT, 68UF, 25V, 0.095 OHM, 0.1, 2924; Capacitance:68µF; Capacitance Tolerance:± 10%; Voltage Rating:25V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 25V, 0.095 OHM, 0.1, 2924; Capacitance:68µF; Capacitance Tolerance:± 10%; Voltage Rating:25V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSV686K025S0095TR-ND TPSV686K025S0095 54J9297
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 25V, 0.095 Ohm, 0.1, 2924; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details