Cap Tant Solid 68uF 25V V CASE 10% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.15 Ohm 125°C T/R Product overview: TPSV686K025R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV686K025R0150 can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 810416-TPSV686K025R0
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 68μF
Tolerance: ±10%
Voltage - Rated: 25V
ESR (Equivalent Series Resistance): 150mOhm
Manufacturer Size Code: V
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)
Manufacturer Package: 2924 (7361 Metric)
Height - Seated (Maximum): 0.148" (3.75mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
CAP TANT 68UF 10% 25V 2924
CAP TANT 68UF 10% 25V 2924
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 150mOhm
CAP TANT 68UF 10% 25V 2924
CAP TANT 68UF 10% 25V 2924
CAPACITOR TANT, 68UF, 25V, 0.15 OHM, 0.1, 2924, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSV686K025R0150 | 810416-TPSV686K025R0150 | 478-TPSV686K025R0150CT-ND | 478-TPSV686K025R0150DKR-ND | TPSV686K025R0150 | TPSV686K025R0150 | 54H4242 |
| Product Name | SMD 68uF 25V 0.15 Ohm Capacitor | Tantalum Capacitors - TPSV686K025R0150 | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 68Uf, 25V, 0.15 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | |||
| Packing Method | Tape and Reel | Tape Reel; Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |