Kyocera Corporation Tantalum Capacitors TPSV686K025R0095

Description
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3335-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3335-6-ND
Tantalum Capacitors 478-3335-6-ND
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm

68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3335-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3335-1-ND
Tantalum Capacitors 478-3335-1-ND
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm

68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3335-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3335-2-ND
Tantalum Capacitors 478-3335-2-ND
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm

68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 25V 0.095 Ohm Capacitor
59-TPSV686K025R0095
SMD 68uF 25V 0.095 Ohm Capacitor 59-TPSV686K025R0095
Cap Tant Solid 68uF 25V V CASE 10% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.095 Ohm 125°C T/R Product overview: TPSV686K025R0095 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.095 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.095 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV686K025R0095 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 25V V CASE 10% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.095 Ohm 125°C T/R Product overview: TPSV686K025R0095 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.095 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.095 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV686K025R0095 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSV686K025R0095 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV686K025R0095
Capacitors - Tantalum Capacitors TPSV686K025R0095
CAP TANT 68UF 10% 25V 2924

CAP TANT 68UF 10% 25V 2924

Supplier's Site
Tantalum Capacitor, 68Uf, 25V, 0.095 Ohm, 0.1, 2924; Capacitance Kyocera Avx - 75M3005 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 25V, 0.095 Ohm, 0.1, 2924; Capacitance Kyocera Avx
75M3005
Tantalum Capacitor, 68Uf, 25V, 0.095 Ohm, 0.1, 2924; Capacitance Kyocera Avx 75M3005
TANTALUM CAPACITOR, 68UF, 25V, 0.095 OHM, 0.1, 2924; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.095ohm; Manufacturer Size Code:V; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 25V, 0.095 OHM, 0.1, 2924; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.095ohm; Manufacturer Size Code:V; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 68Uf, 25V, 0.095 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx - 29C6473 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 25V, 0.095 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx
29C6473
Tantalum Capacitor, 68Uf, 25V, 0.095 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx 29C6473
TANTALUM CAPACITOR, 68UF, 25V, 0.095 OHM, 0.1, 2924, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.095ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 25V, 0.095 OHM, 0.1, 2924, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.095ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSV686K025R0095 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV686K025R0095
Tantalum Capacitors TPSV686K025R0095
CAP TANT 68UF 10% 25V 2924

CAP TANT 68UF 10% 25V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3335-6-ND 478-3335-1-ND 59-TPSV686K025R0095 TPSV686K025R0095 75M3005 29C6473 TPSV686K025R0095
Product Name Tantalum Capacitors Tantalum Capacitors SMD 68uF 25V 0.095 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 68Uf, 25V, 0.095 Ohm, 0.1, 2924; Capacitance Kyocera Avx Tantalum Capacitor, 68Uf, 25V, 0.095 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC825K035P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers