Manufacturer: AVX Corporation
Win Source Part Number: 708255-TPSV477M010R0
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 470μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: V
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2924 (7361 Metric)
Height - Seated (Maximum): 0.148" (3.75mm)
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)
470µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 100mOhm
Cap Tant Solid 470uF 10V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.1 Ohm 125°C T/R Product overview: TPSV477M010R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV477M010R0100 can be used for catalog matching and distributor lookup.
CAP TANT 470UF 20% 10V 2924
CAP TANT 470UF 20% 10V 2924
CAPACITOR TANT, 470UF, 10V, 0.1 OHM, 0.2, 2924, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 708255-TPSV477M010R0100 | 478-9287-2-ND | 59-TPSV477M010R0100 | TPSV477M010R0100 | TPSV477M010R0100 | 54J9291 |
| Product Name | Tantalum Capacitors - TPSV477M010R0100 | Tantalum Capacitors | SMD 470uF 10V 0.1 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 470Uf, 10V, 0.1 Ohm, 0.2, 2924, Full Reel; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts |