Manufacturer: AVX Corporation
Win Source Part Number: 798339-TPSV477M006R0
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2924 (7361 Metric)
Mounting: SMD
Capacitance: 470μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 40 mOhm
Manufacturer Size Code: V
Family Name: TPS
Categories: Capacitors
Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)
Height - Seated (Maximum): 0.148" (3.75mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): LSR470/6ZM100; LSR470/6ZM40|LSR470/
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
470µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 40mOhm
CAP TANT 470UF 20% 6.3V 2924
CAPACITOR TANT, 470UF 6.3V, 0.04 OHM, 0.2, 2924; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
CAP TANT 470UF 20% 6.3V 2924
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 798339-TPSV477M006R0040 | TPSV477M006R0040-ND | TPSV477M006R0040 | 65M6281 | TPSV477M006R0040 |
| Product Name | Tantalum Capacitors - TPSV477M006R0040 | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 470Uf 6.3V, 0.04 Ohm, 0.2, 2924; Capacitance Kyocera Avx | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |