Manufacturer: AVX Corporation
Win Source Part Number: 937514-TPSV477K010R0
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 470 µF Molded Tantalum Capacitors 10 V 2924 (7361 Metric) 100mOhm
Package: 2924 (7361 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-9285-1, 478-9285-2, TPSV477K010R0100-ND,
470µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 100mOhm
CAP TANT 470UF 10% 10V 2924
CAPACITOR TANT, 470UF, 10V, 0.1 OHM, 0.1, 2924; Capacitance:470µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
CAP TANT 470UF 10% 10V 2924
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 937514-TPSV477K010R0100 | 478-9285-2-ND | TPSV477K010R0100 | 54J9287 | TPSV477K010R0100 |
| Product Name | Tantalum Capacitors - TPSV477K010R0100 | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 470Uf, 10V, 0.1 Ohm, 0.1, 2924; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 2924 (7361 Metric) | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose |