KYOCERA AVX Components Corporation Tantalum Capacitors TPSV476M035H0200

Description
47µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV476M035H0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV476M035H0200TR-ND
Tantalum Capacitors 478-TPSV476M035H0200TR-ND
47µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 200mOhm @ 100kHz

47µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSV476M035H0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV476M035H0200
Capacitors - Tantalum Capacitors TPSV476M035H0200
CAP TANT 47UF 20% 35V 2924

CAP TANT 47UF 20% 35V 2924

Supplier's Site
Tantalum Capacitors - TPSV476M035H0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV476M035H0200
Tantalum Capacitors TPSV476M035H0200
CAP TANT 47UF 20% 35V 2924

CAP TANT 47UF 20% 35V 2924

Supplier's Site Datasheet
Capacitor,47Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 65M6278 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
65M6278
Capacitor,47Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 65M6278
Capacitor,47uF,35VDC ,20-% Tol,20+% Tol RoHS Compliant: No

Capacitor,47uF,35VDC,20-% Tol,20+% Tol RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSV476M035H0200TR-ND TPSV476M035H0200 TPSV476M035H0200 65M6278
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor,47Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details