Kyocera Corporation Capacitors - Tantalum Capacitors TPSV476K035R0200

Description
Win Source Part Number: 1007017-TPSV476K035R 0200 Category: Capacitors>Tantalum Capacitors Series: TPS Type: Molded Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.148" (3.75mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: V Package / Case: 2924 (7361 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1007017-TPSV476K035R 0200 Category: Capacitors>Tantalum Capacitors Series: TPS Type: Molded Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.148" (3.75mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: V Package / Case: 2924 (7361 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1007017-TPSV476K035R0200 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1007017-TPSV476K035R0200
Capacitors - Tantalum Capacitors 1007017-TPSV476K035R0200
Win Source Part Number: 1007017-TPSV476K035R 0200 Category: Capacitors>Tantalum Capacitors Series: TPS Type: Molded Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.148" (3.75mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: V Package / Case: 2924 (7361 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX

Win Source Part Number: 1007017-TPSV476K035R0200
Category: Capacitors>Tantalum Capacitors
Series: TPS
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.148" (3.75mm)
Standard Package: 400
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 200mOhm
Manufacturer Size Code: V
Package / Case: 2924 (7361 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX

Buy Now Datasheet
Tantalum Capacitors - TPSV476K035R0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSV476K035R0200-ND
Tantalum Capacitors TPSV476K035R0200-ND
47µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 200mOhm

47µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 35V 0.2 Ohm Capacitor
59-TPSV476K035R0200
SMD 47uF 35V 0.2 Ohm Capacitor 59-TPSV476K035R0200
Cap Tant Solid 47uF 35V V CASE 10% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.2 Ohm 125°C T/R Product overview: TPSV476K035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV476K035R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 35V V CASE 10% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.2 Ohm 125°C T/R Product overview: TPSV476K035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV476K035R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSV476K035R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV476K035R0200
Tantalum Capacitors TPSV476K035R0200
CAP TANT 47UF 10% 35V 2924

CAP TANT 47UF 10% 35V 2924

Supplier's Site Datasheet
Tantalum Capacitors - TPSV476K035R0200 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSV476K035R0200
Tantalum Capacitors TPSV476K035R0200
CAP TANT 47UF 10% 35V 2924

CAP TANT 47UF 10% 35V 2924

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSV476K035R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV476K035R0200
Capacitors - Tantalum Capacitors TPSV476K035R0200
CAP TANT 47UF 10% 35V 2924

CAP TANT 47UF 10% 35V 2924

Supplier's Site
Capacitor Tant, 47Uf, 35V, 0.2 Ohm, 0.1, 2924; Capacitance Kyocera Avx - 22K2794 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 35V, 0.2 Ohm, 0.1, 2924; Capacitance Kyocera Avx
22K2794
Capacitor Tant, 47Uf, 35V, 0.2 Ohm, 0.1, 2924; Capacitance Kyocera Avx 22K2794
CAPACITOR TANT, 47UF, 35V, 0.2 OHM, 0.1, 2924; Capacitance:47µF; Capacitance Tolerance:± 10%; Voltage Rating:35V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 35V, 0.2 OHM, 0.1, 2924; Capacitance:47µF; Capacitance Tolerance:± 10%; Voltage Rating:35V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 35 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx - 15P3763 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 35 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx
15P3763
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 35 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx 15P3763
Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 35 V, 2924 [7361 Metric], V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 35 V, 2924 [7361 Metric], V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 35V, 10%, Reel; Capacitance Kyocera Avx - 08AC3261 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, 10%, Reel; Capacitance Kyocera Avx
08AC3261
Cap, 47Μf, 35V, 10%, Reel; Capacitance Kyocera Avx 08AC3261
CAP, 47µF, 35V, 10%, REEL; Capacitance:47µF; Voltage Rating:35V; Tantalum Capacitor Case:2924 [7361 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 47µF, 35V, 10%, REEL; Capacitance:47µF; Voltage Rating:35V; Tantalum Capacitor Case:2924 [7361 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1007017-TPSV476K035R0200 TPSV476K035R0200-ND 59-TPSV476K035R0200 TPSV476K035R0200 TPSV476K035R0200 TPSV476K035R0200 22K2794 15P3763 08AC3261
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors SMD 47uF 35V 0.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 47Uf, 35V, 0.2 Ohm, 0.1, 2924; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 35 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx Cap, 47Μf, 35V, 10%, Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Polymer - 277XMPL002MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers