KYOCERA AVX Components Corporation Tantalum Capacitors TPSV337M010S0100

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV337M010S0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV337M010S0100TR-ND
Tantalum Capacitors 478-TPSV337M010S0100TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TPSV337M010S0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV337M010S0100
Tantalum Capacitors TPSV337M010S0100
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitor Tant, 330Uf, 10V, 0.1 Ohm, 0.2, 2924; Capacitance Kyocera Avx - 96C8781 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf, 10V, 0.1 Ohm, 0.2, 2924; Capacitance Kyocera Avx
96C8781
Capacitor Tant, 330Uf, 10V, 0.1 Ohm, 0.2, 2924; Capacitance Kyocera Avx 96C8781
CAPACITOR TANT, 330UF, 10V, 0.1 OHM, 0.2, 2924; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 330UF, 10V, 0.1 OHM, 0.2, 2924; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSV337M010S0100TR-ND TPSV337M010S0100 96C8781
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 330Uf, 10V, 0.1 Ohm, 0.2, 2924; Capacitance Kyocera Avx
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed Fixed
Configuration / Form Factor Chip Capacitor; SMD
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 156AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details