Kyocera Corporation SMD 330uF 10V 0.06 Ohm Capacitor TPSV337M010R0060

Description
Cap Tant Solid 330uF 10V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.06 Ohm 125°C T/R Product overview: TPSV337M010R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV337M010R0060 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 330uF 10V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.06 Ohm 125°C T/R Product overview: TPSV337M010R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV337M010R0060 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 10V 0.06 Ohm Capacitor
59-TPSV337M010R0060
SMD 330uF 10V 0.06 Ohm Capacitor 59-TPSV337M010R0060
Cap Tant Solid 330uF 10V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.06 Ohm 125°C T/R Product overview: TPSV337M010R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV337M010R0060 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 10V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.06 Ohm 125°C T/R Product overview: TPSV337M010R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV337M010R0060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-4159-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4159-2-ND
Tantalum Capacitors 478-4159-2-ND
330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 60mOhm

330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4159-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4159-1-ND
Tantalum Capacitors 478-4159-1-ND
330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 60mOhm

330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4159-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4159-6-ND
Tantalum Capacitors 478-4159-6-ND
330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 60mOhm

330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitor, 330Uf, 10V, 0.06 Ohm, 0.2, 2924, Full Reel; Capacitance Kyocera Avx - 54J9281 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 0.06 Ohm, 0.2, 2924, Full Reel; Capacitance Kyocera Avx
54J9281
Tantalum Capacitor, 330Uf, 10V, 0.06 Ohm, 0.2, 2924, Full Reel; Capacitance Kyocera Avx 54J9281
TANTALUM CAPACITOR, 330UF, 10V, 0.06 OHM, 0.2, 2924, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.06ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 0.06 OHM, 0.2, 2924, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.06ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSV337M010R0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV337M010R0060
Tantalum Capacitors TPSV337M010R0060
CAP TANT 330UF 20% 10V 2924

CAP TANT 330UF 20% 10V 2924

Supplier's Site Datasheet
CAP TANT 330UF 20% 10V 2924 - 66-TPSV337M010R0060 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 330UF 20% 10V 2924
66-TPSV337M010R0060
CAP TANT 330UF 20% 10V 2924 66-TPSV337M010R0060
CAP TANT 330UF 20% 10V 2924

CAP TANT 330UF 20% 10V 2924

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSV337M010R0060 478-4159-2-ND 478-4159-6-ND 54J9281 TPSV337M010R0060 66-TPSV337M010R0060
Product Name SMD 330uF 10V 0.06 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 330Uf, 10V, 0.06 Ohm, 0.2, 2924, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors CAP TANT 330UF 20% 10V 2924
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 47UF, 20V, 10% - 70186201 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details