Kyocera Corporation Tantalum Capacitors TPSV337M010R0040

Description
330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 40mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSV337M010R0040-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSV337M010R0040-ND
Tantalum Capacitors TPSV337M010R0040-ND
330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 40mOhm

330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 40mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSV337M010R0040 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV337M010R0040
Tantalum Capacitors TPSV337M010R0040
CAP TANT 330UF 20% 10V 2924

CAP TANT 330UF 20% 10V 2924

Supplier's Site Datasheet
Capacitor Tant, 330Uf, 10V, 0.04 Ohm, 0.2, 2924; Capacitance Kyocera Avx - 54J9280 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf, 10V, 0.04 Ohm, 0.2, 2924; Capacitance Kyocera Avx
54J9280
Capacitor Tant, 330Uf, 10V, 0.04 Ohm, 0.2, 2924; Capacitance Kyocera Avx 54J9280
CAPACITOR TANT, 330UF, 10V, 0.04 OHM, 0.2, 2924; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 330UF, 10V, 0.04 OHM, 0.2, 2924; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPSV337M010R0040-ND TPSV337M010R0040 54J9280
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 330Uf, 10V, 0.04 Ohm, 0.2, 2924; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers