AVX Corporation Tantalum Capacitors TPSV337M010H0040

Description
330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV337M010H0040TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV337M010H0040TR-ND
Tantalum Capacitors 478-TPSV337M010H0040TR-ND
330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 40mOhm @ 100kHz

330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSV337M010H0040 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV337M010H0040
Tantalum Capacitors TPSV337M010H0040
CAP TANT 330UF 20% 10V 2924

CAP TANT 330UF 20% 10V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSV337M010H0040TR-ND TPSV337M010H0040
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 106AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details