330µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 100mOhm
CAP TANT 330UF 20% 6.3V 2924
CAP TANT 330UF 20% 6.3V 2924
CAPACITOR TANT, 330UF, 6.3V, 0.1 OHM, 0.2, 2924; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSV337M006R0100-ND | TPSV337M006R0100 | TPSV337M006R0100 | 54J9279 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 330Uf, 6.3V, 0.1 Ohm, 0.2, 2924; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |