Kyocera Corporation Tantalum Capacitors TPSV227K016R0100

Description
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 100mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9277-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9277-2-ND
Tantalum Capacitors 478-9277-2-ND
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 100mOhm

220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9277-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9277-6-ND
Tantalum Capacitors 478-9277-6-ND
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 100mOhm

220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9277-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9277-1-ND
Tantalum Capacitors 478-9277-1-ND
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 100mOhm

220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 16V 0.1 Ohm Capacitor
59-TPSV227K016R0100
SMD 220uF 16V 0.1 Ohm Capacitor 59-TPSV227K016R0100
Cap Tant Solid 220uF 16V V CASE 10% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.1 Ohm 125°C T/R Product overview: TPSV227K016R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV227K016R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 16V V CASE 10% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.1 Ohm 125°C T/R Product overview: TPSV227K016R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV227K016R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSV227K016R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV227K016R0100
Tantalum Capacitors TPSV227K016R0100
CAP TANT 220UF 10% 16V 2924

CAP TANT 220UF 10% 16V 2924

Supplier's Site Datasheet
Capacitor Tant, 220Uf, 16V, 0.1 Ohm, 0.1, 2924; Capacitance Kyocera Avx - 54J9270 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 16V, 0.1 Ohm, 0.1, 2924; Capacitance Kyocera Avx
54J9270
Capacitor Tant, 220Uf, 16V, 0.1 Ohm, 0.1, 2924; Capacitance Kyocera Avx 54J9270
CAPACITOR TANT, 220UF, 16V, 0.1 OHM, 0.1, 2924; Capacitance:220µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 16V, 0.1 OHM, 0.1, 2924; Capacitance:220µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 220 F, 10%, 16 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx - 15P3757 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 220 F, 10%, 16 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx
15P3757
Surface Mount Tantalum Capacitor, Tps Series, 220 F, 10%, 16 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx 15P3757
Surface Mount Tantalum Capacitor, TPS Series, 220 F, 10%, 16 V, 2924 [7361 Metric], V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 220 F, 10%, 16 V, 2924 [7361 Metric], V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSV227K016R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV227K016R0100
Capacitors - Tantalum Capacitors TPSV227K016R0100
CAP TANT 220UF 10% 16V 2924

CAP TANT 220UF 10% 16V 2924

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9277-2-ND 478-9277-6-ND 59-TPSV227K016R0100 TPSV227K016R0100 54J9270 15P3757 TPSV227K016R0100
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 16V 0.1 Ohm Capacitor Tantalum Capacitors Capacitor Tant, 220Uf, 16V, 0.1 Ohm, 0.1, 2924; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 220 F, 10%, 16 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details