KYOCERA AVX Components Corporation Tantalum Capacitors TPSV227K016H0150

Description
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV227K016H0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV227K016H0150TR-ND
Tantalum Capacitors 478-TPSV227K016H0150TR-ND
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 150mOhm @ 100kHz

220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSV227K016H0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV227K016H0150
Tantalum Capacitors TPSV227K016H0150
CAP TANT 220UF 10% 16V 2924

CAP TANT 220UF 10% 16V 2924

Supplier's Site Datasheet
Capacitor,220Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J9269 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J9269
Capacitor,220Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J9269
Capacitor,220uF,16VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,220uF,16VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSV227K016H0150TR-ND TPSV227K016H0150 54J9269
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,220Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details