KYOCERA AVX Components Corporation Tantalum Capacitors TPSV227K016H0100

Description
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV227K016H0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV227K016H0100TR-ND
Tantalum Capacitors 478-TPSV227K016H0100TR-ND
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 100mOhm @ 100kHz

220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSV227K016H0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV227K016H0100
Tantalum Capacitors TPSV227K016H0100
CAP TANT 220UF 10% 16V 2924

CAP TANT 220UF 10% 16V 2924

Supplier's Site Datasheet
Capacitor,220Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 65M6274 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
65M6274
Capacitor,220Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 65M6274
Capacitor,220uF,16VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,220uF,16VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSV227K016H0100TR-ND TPSV227K016H0100 65M6274
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,220Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS476K020P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details