1500µF Molded Tantalum Capacitors 2.5V 2924 (7361 Metric) 40mOhm
CAP TANT 1500UF 20% 2.5V 2924
CAPACITOR TANT, 1500UF 2.5V 0.04 OHM 20%, 2924; Capacitance:1500µF; Capacitance Tolerance:± 20%; Voltage Rating:2.5V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TPSV158M002R0040-ND | TPSV158M002R0040 | 54J9266 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 1500Uf 2.5V 0.04 Ohm 20%, 2924; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF |