AVX Corporation Tantalum Capacitors TPSV157M016H0075

Description
150µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 75mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 75mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV157M016H0075TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV157M016H0075TR-ND
Tantalum Capacitors 478-TPSV157M016H0075TR-ND
150µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 75mOhm @ 100kHz

150µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 75mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSV157M016H0075 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV157M016H0075
Tantalum Capacitors TPSV157M016H0075
CAP TANT 150UF 20% 16V 2924

CAP TANT 150UF 20% 16V 2924

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSV157M016H0075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV157M016H0075
Capacitors - Tantalum Capacitors TPSV157M016H0075
CAP TANT 150UF 20% 16V 2924

CAP TANT 150UF 20% 16V 2924

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSV157M016H0075TR-ND TPSV157M016H0075 TPSV157M016H0075
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C502U063AA0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
4 suppliers