KYOCERA AVX Components Corporation Tantalum Capacitors TPSV108M006H0050

Description
1000µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet
Description
1000µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV108M006H0050TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV108M006H0050TR-ND
Tantalum Capacitors 478-TPSV108M006H0050TR-ND
1000µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 50mOhm @ 100kHz

1000µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSV108M006H0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV108M006H0050
Tantalum Capacitors TPSV108M006H0050
CAP TANT 1000UF 20% 6.3V 2924

CAP TANT 1000UF 20% 6.3V 2924

Supplier's Site Datasheet
Capacitor,1000Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 10N9814 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1000Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
10N9814
Capacitor,1000Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 10N9814
Capacitor,1000uF,6.3 VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,1000uF,6.3VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSV108M006H0050TR-ND TPSV108M006H0050 10N9814
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,1000Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 106SML016MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers